multicomp PRO Ceramic Capacitor 4700Pf 2Kv Z5U 20%, Radial; Capacitance Multicomp Pro MC202472M090B20C7B

Description
CERAMIC CAPACITOR 4700PF 2KV Z5U 20%, RADIAL; Capacitance:4700pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:9mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 4700PF 2KV Z5U 20%, RADIAL; Capacitance:4700pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 4700Pf 2Kv Z5U 20%, Radial; Capacitance Multicomp Pro - 23T7777 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 2Kv Z5U 20%, Radial; Capacitance Multicomp Pro
23T7777
Ceramic Capacitor 4700Pf 2Kv Z5U 20%, Radial; Capacitance Multicomp Pro 23T7777
CERAMIC CAPACITOR 4700PF 2KV Z5U 20%, RADIAL; Capacitance:4700pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:9mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 2KV Z5U 20%, RADIAL; Capacitance:4700pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7777
Product Name Ceramic Capacitor 4700Pf 2Kv Z5U 20%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details