multicomp PRO Capacitor, Mlcc, 100Nf, 100V, X7R, 1206; Capacitance Multicomp Pro MC1206B104J101CT

Description
CAPACITOR, MLCC, 100NF, 100V, X7R, 1206; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes
Description
CAPACITOR, MLCC, 100NF, 100V, X7R, 1206; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Mlcc, 100Nf, 100V, X7R, 1206; Capacitance Multicomp Pro - 90W2885 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 100Nf, 100V, X7R, 1206; Capacitance Multicomp Pro
90W2885
Capacitor, Mlcc, 100Nf, 100V, X7R, 1206; Capacitance Multicomp Pro 90W2885
CAPACITOR, MLCC, 100NF, 100V, X7R, 1206; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR, MLCC, 100NF, 100V, X7R, 1206; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 5%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 06X6242 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 5%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
06X6242
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 5%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 06X6242
SMD Multilayer Ceramic Capacitor, MC Series, 0.1 F, 5%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.1 F, 5%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Uf, 100V, Mlcc, 1206; Capacitance Multicomp Pro - 94W8864 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Mlcc, 1206; Capacitance Multicomp Pro
94W8864
Cap, 0.1Uf, 100V, Mlcc, 1206; Capacitance Multicomp Pro 94W8864
CAP, 0.1UF, 100V, MLCC, 1206; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

CAP, 0.1UF, 100V, MLCC, 1206; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 90W2885 06X6242 94W8864
Product Name Capacitor, Mlcc, 100Nf, 100V, X7R, 1206; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 5%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro Cap, 0.1Uf, 100V, Mlcc, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101323U040DC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers