multicomp PRO Ceramic Capacitor 4.7Pf 100V, C0G, 0.25Pf, Radial; Capacitance Multicomp MC0805N4R7C101A2.54MM

Description
CERAMIC CAPACITOR 4.7PF 100V, C0G, 0.25pF, RADIAL; Capacitance:4.7pF; Voltage(DC):100V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 4.7PF 100V, C0G, 0.25pF, RADIAL; Capacitance:4.7pF; Voltage(DC):100V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 4.7Pf 100V, C0G, 0.25Pf, Radial; Capacitance Multicomp - 46P6559 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Pf 100V, C0G, 0.25Pf, Radial; Capacitance Multicomp
46P6559
Ceramic Capacitor 4.7Pf 100V, C0G, 0.25Pf, Radial; Capacitance Multicomp 46P6559
CERAMIC CAPACITOR 4.7PF 100V, C0G, 0.25pF, RADIAL; Capacitance:4.7pF; Voltage(DC):100V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 4.7PF 100V, C0G, 0.25pF, RADIAL; Capacitance:4.7pF; Voltage(DC):100V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6559
Product Name Ceramic Capacitor 4.7Pf 100V, C0G, 0.25Pf, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details