multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MC0805B331K500CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 330 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 330 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0561 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0561
Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0561
SMD Multilayer Ceramic Capacitor, MC Series, 330 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 330 pF, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 330Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro - 03AC3230 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
03AC3230
Cap, 330Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro 03AC3230
CAP, 330PF, 50V, 10%, X7R, 0805, REEL; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 330PF, 50V, 10%, X7R, 0805, REEL; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0561 03AC3230
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro Cap, 330Pf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details