multicomp PRO Cap, 820Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro MC0603N821J500CT

Description
CAP, 820PF, 50V, MLCC, 0603; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes
Description
CAP, 820PF, 50V, MLCC, 0603; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 820Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro - 33R0448 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro
33R0448
Cap, 820Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro 33R0448
CAP, 820PF, 50V, MLCC, 0603; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 820PF, 50V, MLCC, 0603; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 820 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94W8611 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 820 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94W8611
Multilayer Ceramic Capacitor, Mc Series, 820 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94W8611
Multilayer Ceramic Capacitor, MC Series, 820 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 820 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0448 94W8611
Product Name Cap, 820Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 820 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 8.20E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details