multicomp PRO Cap, 22000Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro MC0603B223K500CT

Description
CAP, 22000PF, 50V, MLCC, 0603; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes
Description
CAP, 22000PF, 50V, MLCC, 0603; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 22000Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro - 94W8741 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22000Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro
94W8741
Cap, 22000Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro 94W8741
CAP, 22000PF, 50V, MLCC, 0603; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 22000PF, 50V, MLCC, 0603; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 22000Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro - 33R0468 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22000Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro
33R0468
Cap, 22000Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro 33R0468
CAP, 22000PF, 50V, MLCC, 0603; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 22000PF, 50V, MLCC, 0603; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94W8741
Product Name Cap, 22000Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details