multicomp PRO Cap, 1800Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro MC0402B182K500CT

Description
CAP, 1800PF, 50V, 10%, X7R, 0402, REEL; Capacitance:1800pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 1800PF, 50V, 10%, X7R, 0402, REEL; Capacitance:1800pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1800Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro - 03AC3091 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro
03AC3091
Cap, 1800Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro 03AC3091
CAP, 1800PF, 50V, 10%, X7R, 0402, REEL; Capacitance:1800pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 1800PF, 50V, 10%, X7R, 0402, REEL; Capacitance:1800pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 1800 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0365 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1800 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0365
Smd Multilayer Ceramic Capacitor, Mc Series, 1800 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0365
SMD Multilayer Ceramic Capacitor, MC Series, 1800 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1800 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3091 33R0365
Product Name Cap, 1800Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 1800 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0018 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details