multicomp PRO Pptc Resettable Fuse, 33Vdc, 1.1A, Smd; Svhc Multicomp Pro MC011433

Description
PPTC RESETTABLE FUSE, 33VDC, 1.1A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 33VDC, 1.1A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 33Vdc, 1.1A, Smd; Svhc Multicomp Pro - 39AH5435 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 33Vdc, 1.1A, Smd; Svhc Multicomp Pro
39AH5435
Pptc Resettable Fuse, 33Vdc, 1.1A, Smd; Svhc Multicomp Pro 39AH5435
PPTC RESETTABLE FUSE, 33VDC, 1.1A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 33VDC, 1.1A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 33Vdc, 1.1A, Smd; Svhc Multicomp Pro - 58AJ2463 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 33Vdc, 1.1A, Smd; Svhc Multicomp Pro
58AJ2463
Pptc Resettable Fuse, 33Vdc, 1.1A, Smd; Svhc Multicomp Pro 58AJ2463
PPTC RESETTABLE FUSE, 33VDC, 1.1A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 33VDC, 1.1A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH5435
Product Name Pptc Resettable Fuse, 33Vdc, 1.1A, Smd; Svhc Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002620015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 32 amps
View Details
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details