multicomp PRO Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro MC003556

Description
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:44.5mm; External Width - Metric:82.5mm; External Depth - Metric:110mm; IP Rating:-; Body RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:44.5mm; External Width - Metric:82.5mm; External Depth - Metric:110mm; IP Rating:-; Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro - 99AC4062 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro
99AC4062
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro 99AC4062
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:44.5mm; External Width - Metric:82.5mm; External Depth - Metric:110mm; IP Rating:-; Body RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:44.5mm; External Width - Metric:82.5mm; External Depth - Metric:110mm; IP Rating:-; Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99AC4062
Product Name Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro
Length 1.75 inch (44.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure windows - enclosure window - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 4; 6
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details