multicomp PRO Strain Relief Boot, 1Pos, Pvc, Yellow; Accessory Type Multicomp MC001549

Description
STRAIN RELIEF BOOT, 1POS, PVC, YELLOW; Accessory Type:Strain Relief Boot; For Use With:RJ45 Modular Connectors; No. of Positions:1Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF BOOT, 1POS, PVC, YELLOW; Accessory Type:Strain Relief Boot; For Use With:RJ45 Modular Connectors; No. of Positions:1Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Boot, 1Pos, Pvc, Yellow; Accessory Type Multicomp - 15AC7642 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Boot, 1Pos, Pvc, Yellow; Accessory Type Multicomp
15AC7642
Strain Relief Boot, 1Pos, Pvc, Yellow; Accessory Type Multicomp 15AC7642
STRAIN RELIEF BOOT, 1POS, PVC, YELLOW; Accessory Type:Strain Relief Boot; For Use With:RJ45 Modular Connectors; No. of Positions:1Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes

STRAIN RELIEF BOOT, 1POS, PVC, YELLOW; Accessory Type:Strain Relief Boot; For Use With:RJ45 Modular Connectors; No. of Positions:1Positions; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 15AC7642
Product Name Strain Relief Boot, 1Pos, Pvc, Yellow; Accessory Type Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308272-2 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822560 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Gland, Cable; NPT; 3/4 in.; 28 in.; 48 mm; 26.7 mm; Brass; Neoprene; Nickel - 70074608 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 26.700 inch (678 mm)
View Details