Altech Corp. Gland, Straight; 2.5 to 6.5 mm; PG; PG7; 8 mm; 12.5 mm; Polyamide 6; Neoprene 5308 707

Description
Maximum strain relief through clamping range IP 68 achieved without seal rings Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight -25degC to 100degC (-13degF to 212degF) Temperature Range Widely Used, Suitable for Most Applications
Description
Maximum strain relief through clamping range IP 68 achieved without seal rings Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight -25degC to 100degC (-13degF to 212degF) Temperature Range Widely Used, Suitable for Most Applications

Suppliers

Company
Product
Description
Supplier Links
Gland, Straight; 2.5 to 6.5 mm; PG; PG7; 8 mm; 12.5 mm; Polyamide 6; Neoprene - 70075252 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Straight; 2.5 to 6.5 mm; PG; PG7; 8 mm; 12.5 mm; Polyamide 6; Neoprene
70075252
Gland, Straight; 2.5 to 6.5 mm; PG; PG7; 8 mm; 12.5 mm; Polyamide 6; Neoprene 70075252
Maximum strain relief through clamping range IP 68 achieved without seal rings Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight -25degC to 100degC (-13degF to 212degF) Temperature Range Widely Used, Suitable for Most Applications

Maximum strain relief through clamping range
IP 68 achieved without seal rings
Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut
Gas and water-tight
Polyamide 6 Housing
Neoprene Sealing Sleeve
IP 68 Achieved without Seal Rings
Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
Gas and Water Tight
-25degC to 100degC (-13degF to 212degF) Temperature Range
Widely Used, Suitable for Most Applications

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70075252
Product Name Gland, Straight; 2.5 to 6.5 mm; PG; PG7; 8 mm; 12.5 mm; Polyamide 6; Neoprene
Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 25 x 1.5; 27 mm; 35 mm; 25 mm; Brass; Neoprene; Nickel - 70074618 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 25.000 inch (635 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820230 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.276 inch (3 to 7 mm)
View Details