multicomp PRO Fuse, Cartridge, 0.315A, Time Delay; Blow Characteristic Multicomp MC000872

Description
FUSE, CARTRIDGE, 0.315A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 0.315A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 0.315A, Time Delay; Blow Characteristic Multicomp - 45Y5991 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 0.315A, Time Delay; Blow Characteristic Multicomp
45Y5991
Fuse, Cartridge, 0.315A, Time Delay; Blow Characteristic Multicomp 45Y5991
FUSE, CARTRIDGE, 0.315A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes

FUSE, CARTRIDGE, 0.315A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 45Y5991
Product Name Fuse, Cartridge, 0.315A, Time Delay; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110108 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 400 amps
View Details
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers