multicomp PRO Cable, Hdmi A Plug-A Plug, 50Ft, Black; Connector Type A Multicomp Pro MC-6DA-50FT

Description
CABLE, HDMI A PLUG-A PLUG, 50FT, BLACK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black; Product Range:MC-6DA Series
Datasheet
Description
CABLE, HDMI A PLUG-A PLUG, 50FT, BLACK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black; Product Range:MC-6DA Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-A Plug, 50Ft, Black; Connector Type A Multicomp Pro - 68AC1530 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-A Plug, 50Ft, Black; Connector Type A Multicomp Pro
68AC1530
Cable, Hdmi A Plug-A Plug, 50Ft, Black; Connector Type A Multicomp Pro 68AC1530
CABLE, HDMI A PLUG-A PLUG, 50FT, BLACK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black; Product Range:MC-6DA Series

CABLE, HDMI A PLUG-A PLUG, 50FT, BLACK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black; Product Range:MC-6DA Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68AC1530
Product Name Cable, Hdmi A Plug-A Plug, 50Ft, Black; Connector Type A Multicomp Pro
Cable Length 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3340/401-700 - WAGO
Specs
Application Instrumentation and Control
View Details
HDMI Cables - 1765699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 16.4 ft (50 dm)
Connector Type Hdmi
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details