Qualtek Electronics Corp. DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 16FT Length 1321037-16

Description
1321037-16 DVI Video Cable DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*7 + 28AWGx1PR + 28AWGx3C Connector A: DVI-D Dual Link (24+1) Male Connector B: DVI-D Dual Link (24+1) Male Color: Black Length: 16ft
Request a Quote
Description
1321037-16 DVI Video Cable DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*7 + 28AWGx1PR + 28AWGx3C Connector A: DVI-D Dual Link (24+1) Male Connector B: DVI-D Dual Link (24+1) Male Color: Black Length: 16ft
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1321037-16 is a DVI-D Dual Link (24+1) male-to-male cable with UL20276 cable construction, featuring 28AWG conductors and a black outer jacket with 8.5 ± 0.2 mm outer diameter. Both connectors are DVI-D Dual Link (24+1) male with gold-plated pins and a black insulator, secured by 4-40 UNC thumb screws. Electrical specifications include a maximum conductor resistance of 4 ohms and insulation resistance of at least 10 MΩ at DC 400V. The cable length is 4880 ± 100 mm, equivalent to approximately 16 feet.

Datasheet Summary
Powered by GS/AI

1321037-16 is a DVI-D Dual Link (24+1) male-to-male cable with UL20276 cable construction, featuring 28AWG conductors and a black outer jacket with 8.5 ± 0.2 mm outer diameter. Both connectors are DVI-D Dual Link (24+1) male with gold-plated pins and a black insulator, secured by 4-40 UNC thumb screws. Electrical specifications include a maximum conductor resistance of 4 ohms and insulation resistance of at least 10 MΩ at DC 400V. The cable length is 4880 ± 100 mm, equivalent to approximately 16 feet.

Suppliers

Company
Product
Description
Supplier Links
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 16FT Length - 1321037-16 - Qualtek Electronics Corp.
Mentor, OH, United States
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 16FT Length
1321037-16
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 16FT Length 1321037-16
1321037-16 DVI Video Cable DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*7 + 28AWGx1PR + 28AWGx3C Connector A: DVI-D Dual Link (24+1) Male Connector B: DVI-D Dual Link (24+1) Male Color: Black Length: 16ft

1321037-16 DVI Video Cable
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male
Features:
Compliant with the DVI Standard defined by DDQG (Digital Display Working Group)
28AWG Copper Conductors
Supports 2048 x 1536 Resolution
Specifications:
Cable: UL 20276 (28AWGx1PR)*7 + 28AWGx1PR + 28AWGx3C
Connector A: DVI-D Dual Link (24+1) Male
Connector B: DVI-D Dual Link (24+1) Male
Color: Black
Length: 16ft

Supplier's Site Datasheet
Video Cables (DVI, HDMI) - Q394-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
Q394-ND
Video Cables (DVI, HDMI) Q394-ND
Cable Assembly DVI-D Dual Link, Male to DVI-D Dual Link, Male 16.0' (4.88m)

Cable Assembly DVI-D Dual Link, Male to DVI-D Dual Link, Male 16.0' (4.88m)

Buy Now Datasheet
Cable Assemblies - Video Cables (DVI, HDMI) - 1321037-16 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
1321037-16
Cable Assemblies - Video Cables (DVI, HDMI) 1321037-16
CBL M-M DVI-D DUAL LINK 16' SHLD

CBL M-M DVI-D DUAL LINK 16' SHLD

Supplier's Site
Cable, Dvi-D Dual Link Plug-Plug, 16Ft; Connector Type A Qualtek Electronics - 02P3797 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dvi-D Dual Link Plug-Plug, 16Ft; Connector Type A Qualtek Electronics
02P3797
Cable, Dvi-D Dual Link Plug-Plug, 16Ft; Connector Type A Qualtek Electronics 02P3797
CABLE, DVI-D DUAL LINK PLUG-PLUG, 16FT; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:16ft; Cable Length - Metric:4.9m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, DVI-D DUAL LINK PLUG-PLUG, 16FT; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:16ft; Cable Length - Metric:4.9m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1321037-16 Q394-ND 1321037-16 02P3797
Product Name DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 16FT Length Video Cables (DVI, HDMI) Cable Assemblies - Video Cables (DVI, HDMI) Cable, Dvi-D Dual Link Plug-Plug, 16Ft; Connector Type A Qualtek Electronics
Application Computer Video
Product Type DVI Cable DVI Cable DVI Cable DVI Cable
Cable Length 16 ft (48.77 dm) 16 ft (48.77 dm) 16 ft (48.77 dm) 16.08 ft (49 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to Blunt Cut, Black color, 28/26AWG, 6FT Length - 3021011-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
5 suppliers
HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 24/24/24AWG, 30FT Length - 1721017-30 - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 30 ft (91.44 dm)
Connector Type HDMI A Male
View Details
4 suppliers
Power, Line Cables and Extension Cords - Q409-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type SEV 1011, 3 pos
View Details
2 suppliers
Power, Line Cables and Extension Cords - Q994-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type CEE 7/7
View Details
3 suppliers