Schmersal Inc. M12 sensor cable Schmersal KA-0905 - 101207729 KA-0905

Description
The 8-pole M12 sensor cable KA-0905 - 101207729 from Schmersal is the optimum connection cable for safety sensors. The KA-0905 - 101207729 sensor cable consists of a straight M12 socket and a 10 m PVC cable. The M12 coupling nut, made from diecast zinc, is secured against shock and vibration. Sensor cable KA-0905 - 101207729 with gold-plated contacts is resistant to oils and coolants. Thanks to the protection rating IP67, the M12 sensor cable KA-0905 - 101207729 is ideal for use in factory automation and also in difficult applications.
Datasheet
Description
The 8-pole M12 sensor cable KA-0905 - 101207729 from Schmersal is the optimum connection cable for safety sensors. The KA-0905 - 101207729 sensor cable consists of a straight M12 socket and a 10 m PVC cable. The M12 coupling nut, made from diecast zinc, is secured against shock and vibration. Sensor cable KA-0905 - 101207729 with gold-plated contacts is resistant to oils and coolants. Thanks to the protection rating IP67, the M12 sensor cable KA-0905 - 101207729 is ideal for use in factory automation and also in difficult applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 sensor cable Schmersal KA-0905 - 101207729 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 sensor cable Schmersal KA-0905 - 101207729
M12 sensor cable Schmersal KA-0905 - 101207729
The 8-pole M12 sensor cable KA-0905 - 101207729 from Schmersal is the optimum connection cable for safety sensors. The KA-0905 - 101207729 sensor cable consists of a straight M12 socket and a 10 m PVC cable. The M12 coupling nut, made from diecast zinc, is secured against shock and vibration. Sensor cable KA-0905 - 101207729 with gold-plated contacts is resistant to oils and coolants. Thanks to the protection rating IP67, the M12 sensor cable KA-0905 - 101207729 is ideal for use in factory automation and also in difficult applications.

The 8-pole M12 sensor cable KA-0905 - 101207729 from Schmersal is the optimum connection cable for safety sensors. The KA-0905 - 101207729 sensor cable consists of a straight M12 socket and a 10 m PVC cable. The M12 coupling nut, made from diecast zinc, is secured against shock and vibration. Sensor cable KA-0905 - 101207729 with gold-plated contacts is resistant to oils and coolants. Thanks to the protection rating IP67, the M12 sensor cable KA-0905 - 101207729 is ideal for use in factory automation and also in difficult applications.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Cable Assemblies
Product Name M12 sensor cable Schmersal KA-0905 - 101207729
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-032 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-12-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details