multicomp PRO Enclosure, Potting Box, Abs, White; Enclosure Type Multicomp Pro GPL1W

Description
ENCLOSURE, POTTING BOX, ABS, WHITE; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:24mm; External Width - Metric:30mm; External Depth - Metric:50mm; IP Rating:-; Body Colour:White; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, POTTING BOX, ABS, WHITE; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:24mm; External Width - Metric:30mm; External Depth - Metric:50mm; IP Rating:-; Body Colour:White; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Potting Box, Abs, White; Enclosure Type Multicomp Pro - 23AH3191 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Abs, White; Enclosure Type Multicomp Pro
23AH3191
Enclosure, Potting Box, Abs, White; Enclosure Type Multicomp Pro 23AH3191
ENCLOSURE, POTTING BOX, ABS, WHITE; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:24mm; External Width - Metric:30mm; External Depth - Metric:50mm; IP Rating:-; Body Colour:White; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, ABS, WHITE; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:24mm; External Width - Metric:30mm; External Depth - Metric:50mm; IP Rating:-; Body Colour:White; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23AH3191
Product Name Enclosure, Potting Box, Abs, White; Enclosure Type Multicomp Pro
Length 0.9449 inch (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure windows - enclosure window - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 4; 6
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details