multicomp PRO Enclosure Type Multicomp Pro G453025B

Description
Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:24.89mm; External Width - Metric:30mm; External Depth - Metric:45mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:0.98" RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:24.89mm; External Width - Metric:30mm; External Depth - Metric:45mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:0.98" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Multicomp Pro - 92K0291 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Multicomp Pro
92K0291
Enclosure Type Multicomp Pro 92K0291
Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:24.89mm; External Width - Metric:30mm; External Depth - Metric:45mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:0.98" RoHS Compliant: Yes

Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:24.89mm; External Width - Metric:30mm; External Depth - Metric:45mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:0.98" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92K0291
Product Name Enclosure Type Multicomp Pro
Length 0.9799 inch (24.89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHILP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
4 suppliers