Hammond Manufacturing Company Inc. Boxes 1414PHILP

Description
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 4.000"" (101.60mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 4.000"" (101.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1414PHILP-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 4.000"" (101.60mm)"

"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1414PHILP
Enclosures, Boxes, & Cases 1414PHILP
PIANO HNGD 1414PH LESS PANEL

PIANO HNGD 1414PH LESS PANEL

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1414PHILP
Electrical Enclosures 1414PHILP
Electrical Enclosures NEMA12 Piano Hinged Steel/No Inner Panel

Electrical Enclosures NEMA12 Piano Hinged Steel/No Inner Panel

Buy Now Datasheet
Enclosure;NEMA 12,13;Industrial;16 ga.Steel;Hinged Cover;No Inner Panel;10x8x4in - 70164066 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;NEMA 12,13;Industrial;16 ga.Steel;Hinged Cover;No Inner Panel;10x8x4in
70164066
Enclosure;NEMA 12,13;Industrial;16 ga.Steel;Hinged Cover;No Inner Panel;10x8x4in 70164066
1414 PH Series JIC Enclosures - NEMA 12, 13 Continuous Hinge, Clamped Cover Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures Provides a degree of protection from falling dirt, dust, oil and water. Body formed from 16 or 14 ga. steel. Covers are formed from 14 gauge steel.

1414 PH Series JIC Enclosures - NEMA 12, 13 Continuous Hinge, Clamped Cover

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures
  • Provides a degree of protection from falling dirt, dust, oil and water.
    Body formed from 16 or 14 ga. steel. Covers are formed from 14 gauge steel.
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1414PHILP-ND 1414PHILP 1414PHILP 70164066
Product Name Boxes Enclosures, Boxes, & Cases Electrical Enclosures Enclosure;NEMA 12,13;Industrial;16 ga.Steel;Hinged Cover;No Inner Panel;10x8x4in
Type Junction Box Junction Box Electronic and Instrument Enclosures
Material Steel Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13 NEMA Enclosures; Type 12; Type 13
Features Hinged Cover RoHS Compliant Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 5 5
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details