RS Components, Ltd.
General Purpose Enclosures
1228925
Description
RS PRO EXRJ 07 Enclosure
Request a Quote
Email Supplier
Description
RS PRO EXRJ 07 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1228925 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
6.89 inch (175 mm)
|
|
Width
|
6.89 inch (175 mm)
|
|
Depth
|
3.15 inch (80 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
4.92 inch (125 mm)
Width
4.92 inch (125 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
Type
Pushbutton Enclosures
Shape
Rectangular
Length
4.13 inch (105 mm)
View Details
Shape
Rectangular
Length
9.84 inch (250 mm)
Width
9.84 inch (250 mm)
View Details