multicomp PRO Pcb Mounting, Round, Nylon, 17.8Mm X 9.5Mm; Pcb Support Type Multicomp APCS-6

Description
PCB MOUNTING, ROUND, NYLON, 17.8MM X 9.5MM; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon (Polyamide); Height:9.53mm; External Width:17.78mm; Product Range:-; Body Diameter:7.1mm RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING, ROUND, NYLON, 17.8MM X 9.5MM; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon (Polyamide); Height:9.53mm; External Width:17.78mm; Product Range:-; Body Diameter:7.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Round, Nylon, 17.8Mm X 9.5Mm; Pcb Support Type Multicomp - 81N2586 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon, 17.8Mm X 9.5Mm; Pcb Support Type Multicomp
81N2586
Pcb Mounting, Round, Nylon, 17.8Mm X 9.5Mm; Pcb Support Type Multicomp 81N2586
PCB MOUNTING, ROUND, NYLON, 17.8MM X 9.5MM; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon (Polyamide); Height:9.53mm; External Width:17.78mm; Product Range:-; Body Diameter:7.1mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON, 17.8MM X 9.5MM; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon (Polyamide); Height:9.53mm; External Width:17.78mm; Product Range:-; Body Diameter:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 81N2586
Product Name Pcb Mounting, Round, Nylon, 17.8Mm X 9.5Mm; Pcb Support Type Multicomp
Outside Diameter 0.2795 inch (7.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 1610125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.7874 inch (20 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers