multicomp PRO Ribbon Cable Clip, 12.9 Mm; Cable Clamp / Clip Type Multicomp Pro ALACA-01

Description
RIBBON CABLE CLIP, 12.9 MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Natural; External Length:9.8mm; External Width:12.9mm RoHS Compliant: Yes
Description
RIBBON CABLE CLIP, 12.9 MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Natural; External Length:9.8mm; External Width:12.9mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Clip, 12.9 Mm; Cable Clamp / Clip Type Multicomp Pro - 35R0527 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable Clip, 12.9 Mm; Cable Clamp / Clip Type Multicomp Pro
35R0527
Ribbon Cable Clip, 12.9 Mm; Cable Clamp / Clip Type Multicomp Pro 35R0527
RIBBON CABLE CLIP, 12.9 MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Natural; External Length:9.8mm; External Width:12.9mm RoHS Compliant: Yes

RIBBON CABLE CLIP, 12.9 MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Natural; External Length:9.8mm; External Width:12.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 35R0527
Product Name Ribbon Cable Clip, 12.9 Mm; Cable Clamp / Clip Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7627 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
4 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 606002 - RS Components, Ltd.
Specs
Type Wire Saddle; Saddle clamp
Diameter 0.787 inch (20 mm)
Material Galvanised steel
View Details