RS Components, Ltd. P-Clips 2209404

Description
RS PRO UC R 3 BK P-Clip
Request a Quote
Description
RS PRO UC R 3 BK P-Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 2209404 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
2209404
P-Clips 2209404
RS PRO UC R 3 BK P-Clip

RS PRO UC R 3 BK P-Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2209404
Product Name P-Clips
Diameter 0.480 inch (12.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 233516 - RS Components, Ltd.
Specs
Type Nail Style Clip; Round clip
Diameter 0.138 inch (3.5 mm)
Material Pe
View Details
Cable Clips & Clamps - 2662279 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details
P-Clips - 1440665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details
Cable Clips & Clamps - 1865375 - RS Components, Ltd.
Specs
Type P clamp
Diameter 0.472 inch (12 mm)
Material Plated steel
View Details