multicomp PRO Speaker, 8Ohm, 89Db, 0.5W; Transducer Function Multicomp Pro ABS-238-RC

Description
SPEAKER, 8OHM, 89DB, 0.5W; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):89dB; Resonant Frequency:600Hz; Frequency Response Min:0Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 8OHM, 89DB, 0.5W; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):89dB; Resonant Frequency:600Hz; Frequency Response Min:0Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 8Ohm, 89Db, 0.5W; Transducer Function Multicomp Pro - 82Y9717 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 8Ohm, 89Db, 0.5W; Transducer Function Multicomp Pro
82Y9717
Speaker, 8Ohm, 89Db, 0.5W; Transducer Function Multicomp Pro 82Y9717
SPEAKER, 8OHM, 89DB, 0.5W; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):89dB; Resonant Frequency:600Hz; Frequency Response Min:0Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, 8OHM, 89DB, 0.5W; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):89dB; Resonant Frequency:600Hz; Frequency Response Min:0Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 82Y9717
Product Name Speaker, 8Ohm, 89Db, 0.5W; Transducer Function Multicomp Pro
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Miniature Speakers - 102747 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
Speakers - 2603-CAC40-02W110-07-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details