multicomp PRO Spacer, Hex Nylon 6.35Mm X 25.4Mm; Spacer Type Multicomp 2421

Description
SPACER, HEX NYLON 6.35Mm x 25.4MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:25.4mm; Product Range:-; Body Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER, HEX NYLON 6.35Mm x 25.4MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:25.4mm; Product Range:-; Body Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex Nylon 6.35Mm X 25.4Mm; Spacer Type Multicomp - 92N4926 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex Nylon 6.35Mm X 25.4Mm; Spacer Type Multicomp
92N4926
Spacer, Hex Nylon 6.35Mm X 25.4Mm; Spacer Type Multicomp 92N4926
SPACER, HEX NYLON 6.35Mm x 25.4MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:25.4mm; Product Range:-; Body Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, HEX NYLON 6.35Mm x 25.4MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:25.4mm; Product Range:-; Body Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4926
Product Name Spacer, Hex Nylon 6.35Mm X 25.4Mm; Spacer Type Multicomp
Type & Shape Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2699027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2205 inch (5.6 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-M5-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details