multicomp PRO Spacer, Round, Nylon, 0.25In X 25.4Mm; Spacer Type Multicomp 2401

Description
SPACER, ROUND, NYLON, 0.25IN X 25.4MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:25.4mm; Product Range:-; Body Diameter:0.25"; Colour:Natural RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON, 0.25IN X 25.4MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:25.4mm; Product Range:-; Body Diameter:0.25"; Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon, 0.25In X 25.4Mm; Spacer Type Multicomp - 92N4906 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 0.25In X 25.4Mm; Spacer Type Multicomp
92N4906
Spacer, Round, Nylon, 0.25In X 25.4Mm; Spacer Type Multicomp 92N4906
SPACER, ROUND, NYLON, 0.25IN X 25.4MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:25.4mm; Product Range:-; Body Diameter:0.25"; Colour:Natural RoHS Compliant: Yes

SPACER, ROUND, NYLON, 0.25IN X 25.4MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:25.4mm; Product Range:-; Body Diameter:0.25"; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4906
Product Name Spacer, Round, Nylon, 0.25In X 25.4Mm; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Round Female Standoff - 1885 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers