multicomp PRO Thermal Switch, Nc, 90°C; Switching Temperature Multicomp 23ENT234(90/M)

Description
THERMAL SWITCH, NC, 90°C; Switching Temperature:90°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:250VAC/16A, 125VAC/15A, 250VAC/10A; Product Range:-;
Description
THERMAL SWITCH, NC, 90°C; Switching Temperature:90°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:250VAC/16A, 125VAC/15A, 250VAC/10A; Product Range:-;

Suppliers

Company
Product
Description
Supplier Links
Thermal Switch, Nc, 90°C; Switching Temperature Multicomp - 70R0867 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Switch, Nc, 90°C; Switching Temperature Multicomp
70R0867
Thermal Switch, Nc, 90°C; Switching Temperature Multicomp 70R0867
THERMAL SWITCH, NC, 90°C; Switching Temperature:90°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:250VAC/16A, 125VAC/15A, 250VAC/10A; Product Range:-;

THERMAL SWITCH, NC, 90°C; Switching Temperature:90°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:250VAC/16A, 125VAC/15A, 250VAC/10A; Product Range:-;

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 70R0867
Product Name Thermal Switch, Nc, 90°C; Switching Temperature Multicomp
Set Point Range 194 F (90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase safety temperature limiter - Typ 89.00 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 250 volts
View Details
Flange Head Cartridge Thermostat -  - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details