STEGO Electronic Hygrotherm With External Sensor ETF 012 01231.9-00

Description
The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise measurement. Adjustable temperature and air humidity Wide-range voltage High switching capacity Operating temperature down to -40 °C Optical status display
Request a Quote Datasheet
Description
The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise measurement. Adjustable temperature and air humidity Wide-range voltage High switching capacity Operating temperature down to -40 °C Optical status display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-00 - STEGO
Kennesaw, GA, United States
Electronic Hygrotherm With External Sensor ETF 012
01231.9-00
Electronic Hygrotherm With External Sensor ETF 012 01231.9-00
The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise measurement. Adjustable temperature and air humidity Wide-range voltage High switching capacity Operating temperature down to -40 °C Optical status display

The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise measurement.

  • Adjustable temperature and air humidity
  • Wide-range voltage
  • High switching capacity
  • Operating temperature down to -40 °C
  • Optical status display
Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Thermostats
Product Number 01231.9-00
Product Name Electronic Hygrotherm With External Sensor ETF 012
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Thermostat - 27075750 - Radwell International
Specs
Thermostat Type Mechanical
Voltage 120 volts
View Details
Electronic Hygrotherm ETF 012 - 01230.9-00 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 32 to 140 F (0.0 to 60 C)
Voltage 100 to 240 volts
View Details
Mechanical Adjustable Thermostat FZK 011 - 01170.9-00 - STEGO
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 50 to 140 F (10 to 60 C)
View Details
Mechanical Adjustable Thermostat FZK 011 - 01170.0-01 - STEGO
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 50 to 140 F (10 to 60 C)
View Details
2 suppliers