multicomp PRO Thermal Switch, Nc, 80°C; Switching Temperature Multicomp 23ENT234(80/M)

Description
THERMAL SWITCH, NC, 80°C; Switching Temperature:80°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:250VAC/16A, 125VAC/15A, 250VAC/10A; Product Range:-;
Datasheet
Description
THERMAL SWITCH, NC, 80°C; Switching Temperature:80°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:250VAC/16A, 125VAC/15A, 250VAC/10A; Product Range:-;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Switch, Nc, 80°C; Switching Temperature Multicomp - 70R0866 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Switch, Nc, 80°C; Switching Temperature Multicomp
70R0866
Thermal Switch, Nc, 80°C; Switching Temperature Multicomp 70R0866
THERMAL SWITCH, NC, 80°C; Switching Temperature:80°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:250VAC/16A, 125VAC/15A, 250VAC/10A; Product Range:-;

THERMAL SWITCH, NC, 80°C; Switching Temperature:80°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:250VAC/16A, 125VAC/15A, 250VAC/10A; Product Range:-;

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 70R0866
Product Name Thermal Switch, Nc, 80°C; Switching Temperature Multicomp
Set Point Range 176 F (80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- regulator / -guard - Typ 8801 – 8804 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Panel Mounting, Solid State Temperature Controller - Series 120R - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Set Point Range 0.0 to 500 F (-17.78 to 260 C)
Voltage 24 volts
View Details