multicomp PRO Drill Bit, Hp Shank, 1.2Mm, 45Mm; Drill Bit Size Metric Multicomp 143-0084

Description
DRILL BIT, HP SHANK, 1.2MM, 45MM; Drill Bit Size Metric:1.2mm; Drill Bit Size Imperial:0.047"; Effective Length:10mm; Overall Length:45mm; Product Range:- RoHS Compliant: Yes
Description
DRILL BIT, HP SHANK, 1.2MM, 45MM; Drill Bit Size Metric:1.2mm; Drill Bit Size Imperial:0.047"; Effective Length:10mm; Overall Length:45mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, Hp Shank, 1.2Mm, 45Mm; Drill Bit Size Metric Multicomp - 74M5929 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Hp Shank, 1.2Mm, 45Mm; Drill Bit Size Metric Multicomp
74M5929
Drill Bit, Hp Shank, 1.2Mm, 45Mm; Drill Bit Size Metric Multicomp 74M5929
DRILL BIT, HP SHANK, 1.2MM, 45MM; Drill Bit Size Metric:1.2mm; Drill Bit Size Imperial:0.047"; Effective Length:10mm; Overall Length:45mm; Product Range:- RoHS Compliant: Yes

DRILL BIT, HP SHANK, 1.2MM, 45MM; Drill Bit Size Metric:1.2mm; Drill Bit Size Imperial:0.047"; Effective Length:10mm; Overall Length:45mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 74M5929
Product Name Drill Bit, Hp Shank, 1.2Mm, 45Mm; Drill Bit Size Metric Multicomp
Diameter 0.047 inch (1.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bits - 213326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details
Left-Hand Cobalt Micro-Drill - LHMD-087 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Drill Bit - JD7/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.109 inch (2.8 mm)
View Details