Minerallac Company Auger Drill Bit 80916

Description
SELF FEEDING SCREW POINT TYPE 8-1/2 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE FLUTE TYPE DOUBLE TWIST PACKAGING QUANTITY 1 PACKAGING TYPE VINYL POUCH SINGLE SPUR DIAMETER 1 INCH DIAMETER - DECIMAL 1 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 1
Datasheet
Description
SELF FEEDING SCREW POINT TYPE 8-1/2 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE FLUTE TYPE DOUBLE TWIST PACKAGING QUANTITY 1 PACKAGING TYPE VINYL POUCH SINGLE SPUR DIAMETER 1 INCH DIAMETER - DECIMAL 1 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 80916 - Minerallac Company
Hampshire, IL, USA
Auger Drill Bit
80916
Auger Drill Bit 80916
SELF FEEDING SCREW POINT TYPE 8-1/2 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE FLUTE TYPE DOUBLE TWIST PACKAGING QUANTITY 1 PACKAGING TYPE VINYL POUCH SINGLE SPUR DIAMETER 1 INCH DIAMETER - DECIMAL 1 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 1
  • SELF FEEDING SCREW POINT TYPE
  • 8-1/2 INCH OVERALL LENGTH
  • 5/16 INCH SHANK SIZE
  • FLUTE TYPE DOUBLE TWIST
  • PACKAGING QUANTITY 1
  • PACKAGING TYPE VINYL POUCH
  • SINGLE SPUR
  • DIAMETER 1 INCH
  • DIAMETER - DECIMAL 1
  • DIAMETER - DECIMAL - UOM IN
  • DIAMETER - FRACTIONAL 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 80916
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238510 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 12mm
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711237-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.250 inch (6.3 mm)
View Details
Drill Bit - 91626 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details