multicomp PRO Thermal Switch, Nc, 45°C; Switching Temperature Multicomp 05EN1034(45/M)

Description
THERMAL SWITCH, NC, 45°C; Switching Temperature:45°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:120VAC/15A, 240VAC/10A; Product Range:-;
Datasheet
Description
THERMAL SWITCH, NC, 45°C; Switching Temperature:45°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:120VAC/15A, 240VAC/10A; Product Range:-;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Switch, Nc, 45°C; Switching Temperature Multicomp - 68C2875 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Switch, Nc, 45°C; Switching Temperature Multicomp
68C2875
Thermal Switch, Nc, 45°C; Switching Temperature Multicomp 68C2875
THERMAL SWITCH, NC, 45°C; Switching Temperature:45°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:120VAC/15A, 240VAC/10A; Product Range:-;

THERMAL SWITCH, NC, 45°C; Switching Temperature:45°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:120VAC/15A, 240VAC/10A; Product Range:-;

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 68C2875
Product Name Thermal Switch, Nc, 45°C; Switching Temperature Multicomp
Set Point Range 113 F (45 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- regulator / -guard - Typ 8801 – 8804 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Sub-Panel-Thermocouple Temperature Controller - Series 100 - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Set Point Range 0.0 to 1000 F (-17.78 to 538 C)
Voltage 28 to 240 volts
View Details