RS Components, Ltd. 9075716

Description
The Bartec Agile X is an extremely slim-line, rugged and highly flexible industrial tablet PC for rough environments. Agile X Industrial Tablet PC has many international certifications and can be used throughout the world. It is licensed for ATEX and IECEx Zone 2/22 and to UL Class I Division 2. A broad range of functions, the Bartec Agile X is perfect for service technicians, operating staff, engineers and project managers in the field and in industry Highly flexible industrial tablet PC for rough environments. Brilliant, high-resolution, bonded 10.1in. touch LED display, also sunlight readable. Powerful Quad-Core processor for high working speed and long battery life. Rugged design to military specification MIL-STD-810G. Integrated Bluetooth 4.0, WLAN and optional LTE radio module. Simple integration into your corporate environment using Windows Embedded 8.1 Industry Pro. Data capture with barcode and RFID scanner. Freely configurable expansion interface for customer specific applications. Extensive accessories Model = Agile X Internal Memory = 8GB Operating System = Windows Embedded 8.1 Display Resolution = 1920 x 1200pixels Screen Size = 10.1in Built-In Camera = Yes Dimensions = 197.2 x 271.8 x 19mm Weight = 1.5kg Depth = 19mm Length = 197.2mm
Request a Quote
Description
The Bartec Agile X is an extremely slim-line, rugged and highly flexible industrial tablet PC for rough environments. Agile X Industrial Tablet PC has many international certifications and can be used throughout the world. It is licensed for ATEX and IECEx Zone 2/22 and to UL Class I Division 2. A broad range of functions, the Bartec Agile X is perfect for service technicians, operating staff, engineers and project managers in the field and in industry Highly flexible industrial tablet PC for rough environments. Brilliant, high-resolution, bonded 10.1in. touch LED display, also sunlight readable. Powerful Quad-Core processor for high working speed and long battery life. Rugged design to military specification MIL-STD-810G. Integrated Bluetooth 4.0, WLAN and optional LTE radio module. Simple integration into your corporate environment using Windows Embedded 8.1 Industry Pro. Data capture with barcode and RFID scanner. Freely configurable expansion interface for customer specific applications. Extensive accessories Model = Agile X Internal Memory = 8GB Operating System = Windows Embedded 8.1 Display Resolution = 1920 x 1200pixels Screen Size = 10.1in Built-In Camera = Yes Dimensions = 197.2 x 271.8 x 19mm Weight = 1.5kg Depth = 19mm Length = 197.2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9075716 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Bartec Agile X is an extremely slim-line, rugged and highly flexible industrial tablet PC for rough environments. Agile X Industrial Tablet PC has many international certifications and can be used throughout the world. It is licensed for ATEX and IECEx Zone 2/22 and to UL Class I Division 2. A broad range of functions, the Bartec Agile X is perfect for service technicians, operating staff, engineers and project managers in the field and in industry Highly flexible industrial tablet PC for rough environments. Brilliant, high-resolution, bonded 10.1in. touch LED display, also sunlight readable. Powerful Quad-Core processor for high working speed and long battery life. Rugged design to military specification MIL-STD-810G. Integrated Bluetooth 4.0, WLAN and optional LTE radio module. Simple integration into your corporate environment using Windows Embedded 8.1 Industry Pro. Data capture with barcode and RFID scanner. Freely configurable expansion interface for customer specific applications. Extensive accessories Model = Agile X Internal Memory = 8GB Operating System = Windows Embedded 8.1 Display Resolution = 1920 x 1200pixels Screen Size = 10.1in Built-In Camera = Yes Dimensions = 197.2 x 271.8 x 19mm Weight = 1.5kg Depth = 19mm Length = 197.2mm

The Bartec Agile X is an extremely slim-line, rugged and highly flexible industrial tablet PC for rough environments. Agile X Industrial Tablet PC has many international certifications and can be used throughout the world. It is licensed for ATEX and IECEx Zone 2/22 and to UL Class I Division 2. A broad range of functions, the Bartec Agile X is perfect for service technicians, operating staff, engineers and project managers in the field and in industry
Highly flexible industrial tablet PC for rough environments. Brilliant, high-resolution, bonded 10.1in. touch LED display, also sunlight readable. Powerful Quad-Core processor for high working speed and long battery life. Rugged design to military specification MIL-STD-810G. Integrated Bluetooth 4.0, WLAN and optional LTE radio module. Simple integration into your corporate environment using Windows Embedded 8.1 Industry Pro. Data capture with barcode and RFID scanner. Freely configurable expansion interface for customer specific applications. Extensive accessories
Model = Agile X
Internal Memory = 8GB
Operating System = Windows Embedded 8.1
Display Resolution = 1920 x 1200pixels
Screen Size = 10.1in
Built-In Camera = Yes
Dimensions = 197.2 x 271.8 x 19mm
Weight = 1.5kg
Depth = 19mm
Length = 197.2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Handheld and Portable Computers
Product Number 9075716
Device Type Tablet
Unlock Full Specs
to access all available technical data

Similar Products

 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Tablet
Display Size 10.5 inch (266.70 mm)
View Details
 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Tablet
Display Size 10.5 inch (266.70 mm)
View Details
 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Tablet
Display Size 10.5 inch (266.70 mm)
View Details
 - 9075719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Tablet
Operating System Microsoft®
Main Memory 8.00 GB
View Details