OnLogic Inc. Helix 320 with ZEDEDA Intel N-Series Low Profile Edge Orchestration Gateway with Quad LAN ZEDEDA-HX320

Description
Edge Orchestration Made Easy OnLogic, powered by ZEDEDA, simplifies and accelerates edge computing. By seamlessly integrating industrial-grade hardware with cloud-native edge management software, we can help you overcome the complexities of deploying and managing distributed edge infrastructure. Get the BriefVisit Partner Solutions ZERO-TRUST DISTRIBUTED WORKLOAD MANAGEMENT The ZEDEDA-HX320 simplifies the deployment, monitoring, and scaling of edge applications across vast corporate architectures. Powered by efficient Intel N-Series processors and up to 16GB of high-speed LPDDR5 memory, this gateway features pre-installed Edge Virtualization Engine Operating System (EVE-OS) software from ZEDEDA. This integration allows you to instantly orchestrate legacy, containerized, and virtualized application workloads remotely from a single cloud-native dashboard. The architecture maximizes computing performance per watt to minimize fleet operating costs, while a 5-year hardware lifecycle protects your secure software configuration from sudden hardware redesign cycles. PASSIVELY COOLED COMPLIANCE FOR INTENSE ENVIRONMENTS Built to survive where standard gateway hardware fails, the ZEDEDA-HX320 features a completely fanless, solid-state enclosure. At just 32 mm high, it fits into space-constrained enclosures, vending terminals, and industrial machinery, operating reliably in temperatures ranging from 0 to 50°C. The fanless and ventless design keeps out airborne contaminants and eliminates mechanical moving parts to extend the physical lifecycle of your node. The gateway is immunity tested to global medical standards, and integrates a wide 12 to 36V DC terminal block input to accommodate dirty power grids. HIGH-THROUGHPUT, HIGH-DENSITY CONNECTIVITY Highly optimized for edge-to-cloud security routing and machine integration, the system provides an expansive native I/O coastline. Four built-in 2.5 GbE LAN ports eliminate custom expansion card bottlenecks and deliver high-throughput pipeline separation for your local networks. For complex local operator monitoring, the gateway natively runs up to three independent displays via standard DisplayPorts and dual DisplayPort over USB-C. Legacy manufacturing devices, sensors, and PLCs seamlessly tie into a robust 14-pin dual terminal block serial connection supporting adjustable RS-232/422/485 communication protocols out of the box. Washdown-ready touch displays Pair your computer with an ST100 industrial monitor. Built with 316 stainless steel and IP66/IP69K sealing, it withstands daily high-pressure sanitization to keep your operations running without interruption. Explore ST100
Request a Quote
Description
Edge Orchestration Made Easy OnLogic, powered by ZEDEDA, simplifies and accelerates edge computing. By seamlessly integrating industrial-grade hardware with cloud-native edge management software, we can help you overcome the complexities of deploying and managing distributed edge infrastructure. Get the BriefVisit Partner Solutions ZERO-TRUST DISTRIBUTED WORKLOAD MANAGEMENT The ZEDEDA-HX320 simplifies the deployment, monitoring, and scaling of edge applications across vast corporate architectures. Powered by efficient Intel N-Series processors and up to 16GB of high-speed LPDDR5 memory, this gateway features pre-installed Edge Virtualization Engine Operating System (EVE-OS) software from ZEDEDA. This integration allows you to instantly orchestrate legacy, containerized, and virtualized application workloads remotely from a single cloud-native dashboard. The architecture maximizes computing performance per watt to minimize fleet operating costs, while a 5-year hardware lifecycle protects your secure software configuration from sudden hardware redesign cycles. PASSIVELY COOLED COMPLIANCE FOR INTENSE ENVIRONMENTS Built to survive where standard gateway hardware fails, the ZEDEDA-HX320 features a completely fanless, solid-state enclosure. At just 32 mm high, it fits into space-constrained enclosures, vending terminals, and industrial machinery, operating reliably in temperatures ranging from 0 to 50°C. The fanless and ventless design keeps out airborne contaminants and eliminates mechanical moving parts to extend the physical lifecycle of your node. The gateway is immunity tested to global medical standards, and integrates a wide 12 to 36V DC terminal block input to accommodate dirty power grids. HIGH-THROUGHPUT, HIGH-DENSITY CONNECTIVITY Highly optimized for edge-to-cloud security routing and machine integration, the system provides an expansive native I/O coastline. Four built-in 2.5 GbE LAN ports eliminate custom expansion card bottlenecks and deliver high-throughput pipeline separation for your local networks. For complex local operator monitoring, the gateway natively runs up to three independent displays via standard DisplayPorts and dual DisplayPort over USB-C. Legacy manufacturing devices, sensors, and PLCs seamlessly tie into a robust 14-pin dual terminal block serial connection supporting adjustable RS-232/422/485 communication protocols out of the box. Washdown-ready touch displays Pair your computer with an ST100 industrial monitor. Built with 316 stainless steel and IP66/IP69K sealing, it withstands daily high-pressure sanitization to keep your operations running without interruption. Explore ST100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Helix 320 with ZEDEDA Intel N-Series Low Profile Edge Orchestration Gateway with Quad LAN - ZEDEDA-HX320 - OnLogic Inc.
South Burlington, VT, United States
Helix 320 with ZEDEDA Intel N-Series Low Profile Edge Orchestration Gateway with Quad LAN
ZEDEDA-HX320
Helix 320 with ZEDEDA Intel N-Series Low Profile Edge Orchestration Gateway with Quad LAN ZEDEDA-HX320
Edge Orchestration Made Easy OnLogic, powered by ZEDEDA, simplifies and accelerates edge computing. By seamlessly integrating industrial-grade hardware with cloud-native edge management software, we can help you overcome the complexities of deploying and managing distributed edge infrastructure. Get the BriefVisit Partner Solutions ZERO-TRUST DISTRIBUTED WORKLOAD MANAGEMENT The ZEDEDA-HX320 simplifies the deployment, monitoring, and scaling of edge applications across vast corporate architectures. Powered by efficient Intel N-Series processors and up to 16GB of high-speed LPDDR5 memory, this gateway features pre-installed Edge Virtualization Engine Operating System (EVE-OS) software from ZEDEDA. This integration allows you to instantly orchestrate legacy, containerized, and virtualized application workloads remotely from a single cloud-native dashboard. The architecture maximizes computing performance per watt to minimize fleet operating costs, while a 5-year hardware lifecycle protects your secure software configuration from sudden hardware redesign cycles. PASSIVELY COOLED COMPLIANCE FOR INTENSE ENVIRONMENTS Built to survive where standard gateway hardware fails, the ZEDEDA-HX320 features a completely fanless, solid-state enclosure. At just 32 mm high, it fits into space-constrained enclosures, vending terminals, and industrial machinery, operating reliably in temperatures ranging from 0 to 50°C. The fanless and ventless design keeps out airborne contaminants and eliminates mechanical moving parts to extend the physical lifecycle of your node. The gateway is immunity tested to global medical standards, and integrates a wide 12 to 36V DC terminal block input to accommodate dirty power grids. HIGH-THROUGHPUT, HIGH-DENSITY CONNECTIVITY Highly optimized for edge-to-cloud security routing and machine integration, the system provides an expansive native I/O coastline. Four built-in 2.5 GbE LAN ports eliminate custom expansion card bottlenecks and deliver high-throughput pipeline separation for your local networks. For complex local operator monitoring, the gateway natively runs up to three independent displays via standard DisplayPorts and dual DisplayPort over USB-C. Legacy manufacturing devices, sensors, and PLCs seamlessly tie into a robust 14-pin dual terminal block serial connection supporting adjustable RS-232/422/485 communication protocols out of the box. Washdown-ready touch displays Pair your computer with an ST100 industrial monitor. Built with 316 stainless steel and IP66/IP69K sealing, it withstands daily high-pressure sanitization to keep your operations running without interruption. Explore ST100

Edge Orchestration Made Easy

OnLogic, powered by ZEDEDA, simplifies and accelerates edge computing. By seamlessly integrating industrial-grade hardware with cloud-native edge management software, we can help you overcome the complexities of deploying and managing distributed edge infrastructure.

Get the BriefVisit Partner Solutions

ZERO-TRUST DISTRIBUTED WORKLOAD MANAGEMENT

The ZEDEDA-HX320 simplifies the deployment, monitoring, and scaling of edge applications across vast corporate architectures. Powered by efficient Intel N-Series processors and up to 16GB of high-speed LPDDR5 memory, this gateway features pre-installed Edge Virtualization Engine Operating System (EVE-OS) software from ZEDEDA. This integration allows you to instantly orchestrate legacy, containerized, and virtualized application workloads remotely from a single cloud-native dashboard. The architecture maximizes computing performance per watt to minimize fleet operating costs, while a 5-year hardware lifecycle protects your secure software configuration from sudden hardware redesign cycles.

PASSIVELY COOLED COMPLIANCE FOR INTENSE ENVIRONMENTS

Built to survive where standard gateway hardware fails, the ZEDEDA-HX320 features a completely fanless, solid-state enclosure. At just 32 mm high, it fits into space-constrained enclosures, vending terminals, and industrial machinery, operating reliably in temperatures ranging from 0 to 50°C. The fanless and ventless design keeps out airborne contaminants and eliminates mechanical moving parts to extend the physical lifecycle of your node. The gateway is immunity tested to global medical standards, and integrates a wide 12 to 36V DC terminal block input to accommodate dirty power grids.

HIGH-THROUGHPUT, HIGH-DENSITY CONNECTIVITY

Highly optimized for edge-to-cloud security routing and machine integration, the system provides an expansive native I/O coastline. Four built-in 2.5 GbE LAN ports eliminate custom expansion card bottlenecks and deliver high-throughput pipeline separation for your local networks. For complex local operator monitoring, the gateway natively runs up to three independent displays via standard DisplayPorts and dual DisplayPort over USB-C. Legacy manufacturing devices, sensors, and PLCs seamlessly tie into a robust 14-pin dual terminal block serial connection supporting adjustable RS-232/422/485 communication protocols out of the box.

Washdown-ready touch displays

Pair your computer with an ST100 industrial monitor. Built with 316 stainless steel and IP66/IP69K sealing, it withstands daily high-pressure sanitization to keep your operations running without interruption.

Explore ST100

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number ZEDEDA-HX320
Product Name Helix 320 with ZEDEDA Intel N-Series Low Profile Edge Orchestration Gateway with Quad LAN
Processor Intel 386 Family; Intel® N250 Intel® N355
Unlock Full Specs
to access all available technical data

Similar Products

Karbon 804 High-Performance Rugged Computer w/ModBay & PCIe - K804 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Alder Lake Core i3/i5/i7/i9 Intel Raptor Lake Core i3/i5/i7/i9
Main Memory 64.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Helix 524 Fanless Industrial Computer with GPU/PCIe Expansion - HX524 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Main Memory 96.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
ML100G-42 Fanless AMD Ryzen 8000 Industrial NUC - ML100G-42 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor AMD Athlon; AMD Ryzen™ 8840U
Main Memory 96.00 GB
View Details
MC850-53 Industrial Intel 8th Gen Expandable Computer - MC850-53 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details