Advantech EtherCAT Extension Slice IO Module AMAX-5079-A

Description
EtherCAT Extension Slice IO Module Function: Conversion of EtherCAT to 100BASE-TX Ethernet for extension of the EtherCAT network Cable : Ethernet/EtherCAT cable (min. Cat. 5) shielded Distance between stations : Max. 100 m (100BASE-TX) Bus Interface : 1 x RJ45 Power from bus : N/A
Request a Quote Datasheet
Description
EtherCAT Extension Slice IO Module Function: Conversion of EtherCAT to 100BASE-TX Ethernet for extension of the EtherCAT network Cable : Ethernet/EtherCAT cable (min. Cat. 5) shielded Distance between stations : Max. 100 m (100BASE-TX) Bus Interface : 1 x RJ45 Power from bus : N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EtherCAT Extension Slice IO Module - AMAX-5079-A - Advantech
Cincinnati, OH, United States
EtherCAT Extension Slice IO Module
AMAX-5079-A
EtherCAT Extension Slice IO Module AMAX-5079-A
EtherCAT Extension Slice IO Module Function: Conversion of EtherCAT to 100BASE-TX Ethernet for extension of the EtherCAT network Cable : Ethernet/EtherCAT cable (min. Cat. 5) shielded Distance between stations : Max. 100 m (100BASE-TX) Bus Interface : 1 x RJ45 Power from bus : N/A

EtherCAT Extension Slice IO Module

  • Function: Conversion of EtherCAT to 100BASE-TX Ethernet for extension of the EtherCAT network
  • Cable : Ethernet/EtherCAT cable (min. Cat. 5) shielded
  • Distance between stations : Max. 100 m (100BASE-TX)
  • Bus Interface : 1 x RJ45
  • Power from bus : N/A
Buy Now Datasheet
PLC Modules - 2084-AMAX-5079-A-ND - DigiKey
Thief River Falls, MN, United States
Input, Output (I/O) Module DIN Rail 24VDC

Input, Output (I/O) Module DIN Rail 24VDC

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Acquisition I/O Modules and Instruments
Product Number AMAX-5079-A 2084-AMAX-5079-A-ND
Product Name EtherCAT Extension Slice IO Module PLC Modules
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

8AI Robust Modbus RS-485 Remote I/O - ADAM-4117-C - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485; USB
Sampling Frequency 0.1000 kHz
View Details
7DI/8DO Robust Modbus RS-485 Remote I/O - ADAM-4150-C - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Host Connection RS232/422/485; USB
View Details
Data Acquisition (DAQ) - 2084-PCI-1710HGU-DE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 12 bits
DC Voltage 10V
View Details