Motorola Solutions, Inc. Integrated Circuits (ICs) - Logic - Latches MC5475L

Description
D Latch, 1-Func, 4-Bit, TTL, CDIP16
Request a Quote Datasheet
Description
D Latch, 1-Func, 4-Bit, TTL, CDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC5475L - Rochester Electronics
Newburyport, MA, United States
D Latch, 1-Func, 4-Bit, TTL, CDIP16

D Latch, 1-Func, 4-Bit, TTL, CDIP16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC5475L - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
MC5475L
Integrated Circuits (ICs) - Logic - Latches MC5475L
D LATCH, 1-FUNC, 4-BIT, TTL

D LATCH, 1-FUNC, 4-BIT, TTL

Supplier's Site
Latches - MC5475L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MC5475L
Latches MC5475L
D-Type Latch 1 Channel 4:4 IC Differential 16-CDIP

D-Type Latch 1 Channel 4:4 IC Differential 16-CDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number MC5475L MC5475L MC5475L
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Package Type DIP; DIP16 DIP; 16-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BD - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers
Latches - 74ALVC573D,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74FCT162373CTPAG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details