Motorola Solutions, Inc. Integrated Circuits (ICs) - Logic - Latches MC4335L

Description
D Latch, 1-Func, 4-Bit, TTL, CDIP14
Request a Quote Datasheet
Description
D Latch, 1-Func, 4-Bit, TTL, CDIP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC4335L - Rochester Electronics
Newburyport, MA, United States
D Latch, 1-Func, 4-Bit, TTL, CDIP14

D Latch, 1-Func, 4-Bit, TTL, CDIP14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC4335L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC4335L
Integrated Circuits (ICs) - Logic - Latches MC4335L
D LATCH, 1-FUNC, 4-BIT, TTL

D LATCH, 1-FUNC, 4-BIT, TTL

Supplier's Site
Latches - MC4335L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MC4335L
Latches MC4335L
D-Type Latch 1 Channel 4:4 IC Standard TO-116

D-Type Latch 1 Channel 4:4 IC Standard TO-116

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number MC4335L MC4335L MC4335L
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Package Type DIP; DIP14 DIP; 14-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AHCT373D,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
Low-power D-type transparent latch; 3-state - 74AUP1G373GW-Q100H - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs - 74ACT11373NTE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
Quad Latch (Open Collector) - 4335/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Propagation Delay 25 ns
Power Dissipation 140 milliwatts
View Details