Allegro MicroSystems Inc. Reed/Hall-Effect/Magnetic Switch A1210LUA-T

Description
SENSOR, HALL EFFECT LATCH, SIP-3, HALL EFFECT TYPE:LATCHING, OUTPUT CURRENT:25MA, SENSOR CASE STYLE:SIP, NO. OF PINS:3PINS, SUPPLY VOLTAGE MIN:3.8V, SUPPLY VOLTAGE MAX:24V, OPERATING TEMPERATURE MIN:-40 C, PRODUCT RANGE:-, MSL:- ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SENSOR, HALL EFFECT LATCH, SIP-3, HALL EFFECT TYPE:LATCHING, OUTPUT CURRENT:25MA, SENSOR CASE STYLE:SIP, NO. OF PINS:3PINS, SUPPLY VOLTAGE MIN:3.8V, SUPPLY VOLTAGE MAX:24V, OPERATING TEMPERATURE MIN:-40 C, PRODUCT RANGE:-, MSL:- ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 66026483 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
66026483
Reed/Hall-Effect/Magnetic Switch 66026483
SENSOR, HALL EFFECT LATCH, SIP-3, HALL EFFECT TYPE:LATCHING, OUTPUT CURRENT:25MA, SENSOR CASE STYLE:SIP, NO. OF PINS:3PINS, SUPPLY VOLTAGE MIN:3.8V, SUPPLY VOLTAGE MAX:24V, OPERATING TEMPERATURE MIN:-40 C, PRODUCT RANGE:-, MSL:- ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

SENSOR, HALL EFFECT LATCH, SIP-3, HALL EFFECT TYPE:LATCHING, OUTPUT CURRENT:25MA, SENSOR CASE STYLE:SIP, NO. OF PINS:3PINS, SUPPLY VOLTAGE MIN:3.8V, SUPPLY VOLTAGE MAX:24V, OPERATING TEMPERATURE MIN:-40 C, PRODUCT RANGE:-, MSL:- ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor, Hall Effect Latch, Sip-3; Hall Effect Type Allegro Microsystems - 67R6750 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Hall Effect Latch, Sip-3; Hall Effect Type Allegro Microsystems
67R6750
Sensor, Hall Effect Latch, Sip-3; Hall Effect Type Allegro Microsystems 67R6750
SENSOR, HALL EFFECT LATCH, SIP-3; Hall Effect Type:Latching; Output Current:25mA; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

SENSOR, HALL EFFECT LATCH, SIP-3; Hall Effect Type:Latching; Output Current:25mA; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Linear Position Sensors Linear Position Sensors
Product Number 66026483 67R6750
Product Name Reed/Hall-Effect/Magnetic Switch Sensor, Hall Effect Latch, Sip-3; Hall Effect Type Allegro Microsystems
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - A1324LUATI-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Laser Triangulation Sensor - RF60i - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 39.37 inch (1000 mm)
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details