TE Connectivity Inductive Proximity Sensors 5000001742-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 125 G  [4.409 OZ ] Configuration Features Electrical Connection : Connector 3 Pin Number of Conductors : 2 Contact Features Switching Contact Type : NO Dimensions Nominal Operating Distance : 12.15 MM  [.478 INCH ] Nominal Sensing Distance : 15 MM  [.59 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 45 x 45 MM  [1.77 x 1.77 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 3 In Rush Current (AMP) : 4 Output Voltage Drop With Powered Load (Max) (V) : 5 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 500 Switching Frequency (Max) (HZ) : 10 Housing Features Housing Material : Brass Industry Standards IP Rating : IP67, IP69K Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30 Operation/Applicatio n Electrical Configuration : AC Hysteresis : ±5% Indicator Type : Side LED Network Frequency Range (HZ) : 50 - 60 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 125 G  [4.409 OZ ] Configuration Features Electrical Connection : Connector 3 Pin Number of Conductors : 2 Contact Features Switching Contact Type : NO Dimensions Nominal Operating Distance : 12.15 MM  [.478 INCH ] Nominal Sensing Distance : 15 MM  [.59 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 45 x 45 MM  [1.77 x 1.77 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 3 In Rush Current (AMP) : 4 Output Voltage Drop With Powered Load (Max) (V) : 5 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 500 Switching Frequency (Max) (HZ) : 10 Housing Features Housing Material : Brass Industry Standards IP Rating : IP67, IP69K Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30 Operation/Applicatio n Electrical Configuration : AC Hysteresis : ±5% Indicator Type : Side LED Network Frequency Range (HZ) : 50 - 60 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000001742-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000001742-SE
Inductive Proximity Sensors 5000001742-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 125 G  [4.409 OZ ] Configuration Features Electrical Connection : Connector 3 Pin Number of Conductors : 2 Contact Features Switching Contact Type : NO Dimensions Nominal Operating Distance : 12.15 MM  [.478 INCH ] Nominal Sensing Distance : 15 MM  [.59 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 45 x 45 MM  [1.77 x 1.77 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 3 In Rush Current (AMP) : 4 Output Voltage Drop With Powered Load (Max) (V) : 5 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 500 Switching Frequency (Max) (HZ) : 10 Housing Features Housing Material : Brass Industry Standards IP Rating : IP67, IP69K Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30 Operation/Applicatio n Electrical Configuration : AC Hysteresis : ±5% Indicator Type : Side LED Network Frequency Range (HZ) : 50 - 60 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Product Weight : 125 G  [4.409 OZ ]

Configuration Features


  • Electrical Connection : Connector 3 Pin
  • Number of Conductors : 2

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Nominal Operating Distance : 12.15 MM  [.478 INCH ]
  • Nominal Sensing Distance : 15 MM  [.59 INCH ]
  • Product Length : 50 MM  [1.968 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 45 x 45 MM  [1.77 x 1.77 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 3
  • In Rush Current (AMP) : 4
  • Output Voltage Drop With Powered Load (Max) (V) : 5
  • Supply Voltage Range (VAC) : 20 - 250
  • Switching Current (Max) (MAMP) : 500
  • Switching Frequency (Max) (HZ) : 10

Housing Features


  • Housing Material : Brass

Industry Standards


  • IP Rating : IP67, IP69K

Mechanical Attachment


  • Mounting Alignment Type : Extended
  • Thread Size : M30

Operation/Application


  • Electrical Configuration : AC
  • Hysteresis : ±5%
  • Indicator Type : Side LED
  • Network Frequency Range (HZ) : 50 - 60

Usage Conditions


  • Operating Environment : Common Industrial Areas
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000001742-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.5900 inch (14.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000004266-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Photoelectric Proximity Sensors - 5000002939-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
View Details
Inductive Proximity Sensors - 5000002911-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Capacitive Proximity Sensors - 5000000978-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Closed
Electrical Connection AC/DC
View Details