Morris Coupling Company Coupling w/ Gasket Protector 4-1/2-3C

Description
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white neoprene, silicone and others Static conductive grounding strip is standard
Description
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white neoprene, silicone and others Static conductive grounding strip is standard

Suppliers

Company
Product
Description
Supplier Links
Coupling w/ Gasket Protector - 4-1/2-3C - Morris Coupling Company
Erie, PA, USA
Coupling w/ Gasket Protector
4-1/2-3C
Coupling w/ Gasket Protector 4-1/2-3C
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white neoprene, silicone and others Static conductive grounding strip is standard

The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems.

  • Easy to install
  • Pipe and tube sizes 1/2" through 48"
  • Standard construction is galvanized steel
  • Also available in stainless steel and aluminum
  • Gasket materials: black and white neoprene, silicone and others
  • Static conductive grounding strip is standard
Supplier's Site
Coupling w/ Gasket Protector - 4-1/2-3C - Morris Coupling Company
Erie, PA, USA
Coupling w/ Gasket Protector
4-1/2-3C
Coupling w/ Gasket Protector 4-1/2-3C
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white neoprene, silicone and others Static conductive grounding strip is standard

The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems.

  • Easy to install
  • Pipe and tube sizes 1/2" through 48"
  • Standard construction is galvanized steel
  • Also available in stainless steel and aluminum
  • Gasket materials: black and white neoprene, silicone and others
  • Static conductive grounding strip is standard
Supplier's Site

Technical Specifications

  Morris Coupling Company Morris Coupling Company
Product Category Pipe Fittings Tube Fittings
Product Number 4-1/2-3C 4-1/2-3C
Product Name Coupling w/ Gasket Protector Coupling w/ Gasket Protector
Fitting Type Coupling Fitting Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1216213 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
37° Flare Fittings - 61057 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details