Push-Quick Tube Reducer (Stem) for 3/8" tubing to 1/2" tubing, with overall length 1.730", stem length 0.990", stem outer diameter 0.850", and stem fitting size 1/2". Features a green release button. Supplied in packs of 10.
Push-Quick Tube Reducer (Stem), 3/8" - 1/2" NPT
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | PQ-TRS1216 |
| Product Name | Push-Quick Tube Reducer |
| Fitting Type | Tube Fitting |