MarShield Sheilding Blankets (Leaded Wool Replacement) T-Flex®

Description
MarShield now offers an excellent alternative to lead wool shielding blankets with our T-flex product. T-Flex shielding blankets are fabricated from a proprietary blend of bismuth and iron powders optimized to provide equivalent attenuation to either a 10 lb/ft or 15 lb/ft lead wool products at approximately 50% of the weight. T-Flex lead replacement sheets are designed to provide a flexible and durable industrial grade product that will provide 20 years of service. Features & Benefits Highly resistant to exposure to Boric Acid and Sodium Hydroxide Excellent chemical resistance at elevated temperatures. 50% lighter and smaller for equivalent attenuation to lead wool blankets Highly resistant to physical abuse including puncture Material can be to size for unique applications Compatible with galvanized, carbon steel and stainless steel Does not settle or break and can be cleaned with wet wipes -50 to 250° C operating temperature Minimum combustible or exempt estimated heat content – 1364 Btu/lb Available with or without grommets Applications Scaffold Shielding Platform Shielding Stackable Dose Reduction Large Area Hot Spots Temporary Work Stations We recently submitted our T-Flex Lead Blankets to a US Navy laboratory for independent testing of exposure to various levels of Cesium-137.
Request a Quote Datasheet
Description
MarShield now offers an excellent alternative to lead wool shielding blankets with our T-flex product. T-Flex shielding blankets are fabricated from a proprietary blend of bismuth and iron powders optimized to provide equivalent attenuation to either a 10 lb/ft or 15 lb/ft lead wool products at approximately 50% of the weight. T-Flex lead replacement sheets are designed to provide a flexible and durable industrial grade product that will provide 20 years of service. Features & Benefits Highly resistant to exposure to Boric Acid and Sodium Hydroxide Excellent chemical resistance at elevated temperatures. 50% lighter and smaller for equivalent attenuation to lead wool blankets Highly resistant to physical abuse including puncture Material can be to size for unique applications Compatible with galvanized, carbon steel and stainless steel Does not settle or break and can be cleaned with wet wipes -50 to 250° C operating temperature Minimum combustible or exempt estimated heat content – 1364 Btu/lb Available with or without grommets Applications Scaffold Shielding Platform Shielding Stackable Dose Reduction Large Area Hot Spots Temporary Work Stations We recently submitted our T-Flex Lead Blankets to a US Navy laboratory for independent testing of exposure to various levels of Cesium-137.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Burlington, Ontario, Canada
Sheilding Blankets (Leaded Wool Replacement)
T-Flex®
Sheilding Blankets (Leaded Wool Replacement) T-Flex®
MarShield now offers an excellent alternative to lead wool shielding blankets with our T-flex product. T-Flex shielding blankets are fabricated from a proprietary blend of bismuth and iron powders optimized to provide equivalent attenuation to either a 10 lb/ft or 15 lb/ft lead wool products at approximately 50% of the weight. T-Flex lead replacement sheets are designed to provide a flexible and durable industrial grade product that will provide 20 years of service. Features & Benefits Highly resistant to exposure to Boric Acid and Sodium Hydroxide Excellent chemical resistance at elevated temperatures. 50% lighter and smaller for equivalent attenuation to lead wool blankets Highly resistant to physical abuse including puncture Material can be to size for unique applications Compatible with galvanized, carbon steel and stainless steel Does not settle or break and can be cleaned with wet wipes -50 to 250° C operating temperature Minimum combustible or exempt estimated heat content – 1364 Btu/lb Available with or without grommets Applications Scaffold Shielding Platform Shielding Stackable Dose Reduction Large Area Hot Spots Temporary Work Stations We recently submitted our T-Flex Lead Blankets to a US Navy laboratory for independent testing of exposure to various levels of Cesium-137.

MarShield now offers an excellent alternative to lead wool shielding blankets with our T-flex product. T-Flex shielding blankets are fabricated from a proprietary blend of bismuth and iron powders optimized to provide equivalent attenuation to either a 10 lb/ft or 15 lb/ft lead wool products at approximately 50% of the weight. T-Flex lead replacement sheets are designed to provide a flexible and durable industrial grade product that will provide 20 years of service.

Features & Benefits

  • Highly resistant to exposure to Boric Acid and Sodium Hydroxide
  • Excellent chemical resistance at elevated temperatures.
  • 50% lighter and smaller for equivalent attenuation to lead wool blankets
  • Highly resistant to physical abuse including puncture
  • Material can be to size for unique applications
  • Compatible with galvanized, carbon steel and stainless steel
  • Does not settle or break and can be cleaned with wet wipes
  • -50 to 250° C operating temperature
  • Minimum combustible or exempt estimated heat content – 1364 Btu/lb
  • Available with or without grommets

Applications

  • Scaffold Shielding
  • Platform Shielding
  • Stackable Dose Reduction
  • Large Area Hot Spots
  • Temporary Work Stations

We recently submitted our T-Flex Lead Blankets to a US Navy laboratory for independent testing of exposure to various levels of Cesium-137.

Supplier's Site Datasheet

Technical Specifications

  MarShield
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number T-Flex®
Product Name Sheilding Blankets (Leaded Wool Replacement)
Type Blanket or Batt
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details