Monolithic Power Systems, Inc. Power Supply Controllers, Monitors MP6902DS-LF-P

Description
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC
Description
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MP6902DS-LF-P is a fast turn-off intelligent controller designed for use in flyback converters, supporting both Discontinuous Conduction Mode (DCM) and quasi-resonant operation. It operates within a voltage range of 8V to 24V and is compatible with 12V standard and 5V logic level FETs. The device features a low forward voltage drop of approximately 70mV and a fast turn-off total delay of 20ns, making it suitable for high-efficiency applications. This controller is capable of a maximum switching frequency of 400kHz and includes a light load mode that reduces quiescent current to less than 300OºA, contributing to power savings of up to 1.5W in typical notebook adapters. It is designed for various applications, including industrial power systems, distributed power systems, and battery-powered systems. The MP6902DS-LF-P is packaged in an 8-pin SOIC format and adheres to RoHS compliance standards.

Datasheet Summary
Powered by GS/AI

The MP6902DS-LF-P is a fast turn-off intelligent controller designed for use in flyback converters, supporting both Discontinuous Conduction Mode (DCM) and quasi-resonant operation. It operates within a voltage range of 8V to 24V and is compatible with 12V standard and 5V logic level FETs. The device features a low forward voltage drop of approximately 70mV and a fast turn-off total delay of 20ns, making it suitable for high-efficiency applications. This controller is capable of a maximum switching frequency of 400kHz and includes a light load mode that reduces quiescent current to less than 300OºA, contributing to power savings of up to 1.5W in typical notebook adapters. It is designed for various applications, including industrial power systems, distributed power systems, and battery-powered systems. The MP6902DS-LF-P is packaged in an 8-pin SOIC format and adheres to RoHS compliance standards.

Suppliers

Company
Product
Description
Supplier Links
Power Supply Controllers, Monitors - MP6902DS-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
MP6902DS-LF-P
Power Supply Controllers, Monitors MP6902DS-LF-P
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
MP6902DS-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors MP6902DS-LF-P
FAST TURN-OFF, INTELLIGENT RECTI

FAST TURN-OFF, INTELLIGENT RECTI

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MP6902DS-LF-P MP6902DS-LF-P
Product Name Power Supply Controllers, Monitors Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Type SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901495 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active low, open drain
View Details
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details