Qorvo PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T ACT8840QM175-T

Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 1135585-ACT8840QM175 -T Packaging: Reel Mounting Style: SMD Applications: Processor Supply Current: 600μA Categories: Integrated Circuits Supplier Device Package: 48-TQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.active-semi.com Manufacturer Package: 48-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 1135585-ACT8840QM175 -T Packaging: Reel Mounting Style: SMD Applications: Processor Supply Current: 600μA Categories: Integrated Circuits Supplier Device Package: 48-TQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.active-semi.com Manufacturer Package: 48-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T - 1135585-ACT8840QM175-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T
1135585-ACT8840QM175-T
PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T 1135585-ACT8840QM175-T
Manufacturer: Active-Semi International Inc. Win Source Part Number: 1135585-ACT8840QM175 -T Packaging: Reel Mounting Style: SMD Applications: Processor Supply Current: 600μA Categories: Integrated Circuits Supplier Device Package: 48-TQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.active-semi.com Manufacturer Package: 48-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Active-Semi International Inc.
Win Source Part Number: 1135585-ACT8840QM175-T
Packaging: Reel
Mounting Style: SMD
Applications: Processor
Supply Current: 600μA
Categories: Integrated Circuits
Supplier Device Package: 48-TQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.active-semi.com
Manufacturer Package: 48-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1135585-ACT8840QM175-T
Product Name PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Battery Management - BQ24314DDSGT - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details