LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.1A (Switch) TSOT-23-6
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.1A (Switch) TSOT-23-6
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.1A (Switch) TSOT-23-6
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079022-MP3412EJ-LF-
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 2.5 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C (TJ)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 4.4V
Operating Input Voltage(Min): 0.8V
Channel Output Current: 1.1A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC LED DRVR RGLTR PWM TSOT23-6
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1589-1636-1-ND | 1079022-MP3412EJ-LF-Z | MP3412EJ-LF-Z | MP3412EJ-LF-Z |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - MP3412EJ-LF-Z | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 0.8000 to 4.4 volts | 0.8000 volts | 0.8000 to 4.4 volts | |
| Output Voltage | 2.5 to 5 volts | 2.5 to 5 volts | ||
| Output Current | 1100 milliamps | 1100 milliamps | 1100 milliamps |