Infineon Technologies AG 500MA LED Driver IC TLE4309GATMA1

Description
IC LED DRV LIN PWM 500MA TO263-7 Product overview: TLE4309GATMA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLE4309GATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRV LIN PWM 500MA TO263-7 Product overview: TLE4309GATMA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLE4309GATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500MA LED Driver IC
137-TLE4309GATMA1
500MA LED Driver IC 137-TLE4309GATMA1
IC LED DRV LIN PWM 500MA TO263-7 Product overview: TLE4309GATMA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLE4309GATMA1 can be used for catalog matching and distributor lookup.

IC LED DRV LIN PWM 500MA TO263-7 Product overview: TLE4309GATMA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLE4309GATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLE4309GATMA1 - Rochester Electronics
Newburyport, MA, United States
TLE4309 - LED Driver & Active Bias Controller

TLE4309 - LED Driver & Active Bias Controller

Supplier's Site Datasheet
LED Drivers - TLE4309GATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear Analog, PWM Dimming 500mA PG-TO263-7-1

LED Driver IC 1 Output Linear Analog, PWM Dimming 500mA PG-TO263-7-1

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1099692-TLE4309GATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1099692-TLE4309GATMA1
Integrated Circuits (ICs) - PMIC - LED Drivers 1099692-TLE4309GATMA1
Win Source Part Number: 1099692-TLE4309GATMA 1 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Current - Output / Channel: 500mA Internal Switch(s): Yes Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 24V Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA Supplier Device Package: PG-TO263-7-1 Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): TLE4309GATMA1SP00029 9342; TLE4309G; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE4309G-ND,TLE4309G ATMA1CT,TLE4309GTR-N D,TLE4309GCT,TLE4309 GCT-ND,TLE4309GDKR,T LE4309GDKR-ND,2156-T LE4309GATMA1,SP00029 9342,TLE4309GATMA1DK R,TLE4309GTR,IFEINFT LE4309GATMA1,TLE4309 G,TLE4309GATMA1TR Base Product Number: TLE4309 Product Status: Last Time Buy

Win Source Part Number: 1099692-TLE4309GATMA1
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output / Channel: 500mA
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 24V
Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Supplier Device Package: PG-TO263-7-1
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): TLE4309GATMA1SP000299342; TLE4309G;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE4309G-ND,TLE4309GATMA1CT,TLE4309GTR-ND,TLE4309GCT,TLE4309GCT-ND,TLE4309GDKR,TLE4309GDKR-ND,2156-TLE4309GATMA1,SP000299342,TLE4309GATMA1DKR,TLE4309GTR,IFEINFTLE4309GATMA1,TLE4309G,TLE4309GATMA1TR
Base Product Number: TLE4309
Product Status: Last Time Buy

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - TLE4309GATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - LED Drivers
TLE4309GATMA1
Integrated Circuits (ICs) - PMIC - LED Drivers TLE4309GATMA1
IC LED DRV LIN PWM 500MA TO263-7

IC LED DRV LIN PWM 500MA TO263-7

Supplier's Site
PMIC - LED Drivers - TLE4309GATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLE4309GATMA1
PMIC - LED Drivers TLE4309GATMA1
IC LED DRIVER LINEAR DIM TO263-7

IC LED DRIVER LINEAR DIM TO263-7

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-TLE4309GATMA1 TLE4309GATMA1 TLE4309GATMA1TR-ND 1099692-TLE4309GATMA1 TLE4309GATMA1 TLE4309GATMA1
Product Name 500MA LED Driver IC LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers PMIC - LED Drivers
Input Voltage 4.5 to 24 volts 4.5 to 24 volts 4.5 to 24 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM27965 Dual Display White LED Driver with I2C Compatible Brightness Control - LM27965SQX-M/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
2 suppliers
PMIC - PMIC - LED Drivers - A6267KLPTR-T - 1011359-A6267KLPTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6.5 volts
Output Current 1000 milliamps
View Details
5 suppliers
LED Drivers - 1727-NCR321ZXCT-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
6 suppliers
Linear LED Driver IC - BCR602 - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Power 0.3600 watts
Package Type PG-SOT23-6
View Details