Win Source Part Number: 1129328-MP2639AGR-P
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Fault Protection: Over Voltage, Short Circuit
Voltage - Supply (Max): 5.75V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2.5A
Battery Pack Voltage: 8.4V
Package / Case: 26-PowerVFQFN
Supplier Device Package: 26-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP2639
BATT CHARGER, 5.9V, -40 TO 125DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:5.75V; Battery Charge Voltage:5.9V; Charge Current:2.5A; IC Case / Package:QFN; No. of Pins:26Pins; No. of Cells:2Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
Charger IC Lithium Ion/Polymer 26-QFN (4x4)
IC BATT CHG LI-ION 2CELL 26QFN
IC BATT CHG LI-ION 2CELL 26QFN
| Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1129328-MP2639AGR-P | 54AH3406 | MP2639AGR-P | MP2639AGR-P | MP2639AGR-P |
| Product Name | Integrated Circuits (ICs) - PMIC - Battery Chargers | Batt Charger, 5.9V, -40 To 125Deg C; Battery Type Monolithic Power Systems (Mps) | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |
| Features | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | ||
| Cells | 2 | ||||
| Charge Current | 2500 mA | 2500 mA |