Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 810623-MP1518DJE-LF-
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 25V
Frequency: 1.3MHz
Current - Output / Channel: 350mA (Switch)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 2.5V
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 6V
IC LED DRVR RGLTR PWM TSOT23-6
LED Lighting Drivers 6 LED, 2.6 - 6Vin Switch Driver
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 810623-MP1518DJE-LF-P | MP1518DJE-LF-P | MP1518DJE-LF-P | MP1518DJE-LF-P |
| Product Name | PMIC - PMIC - LED Drivers - MP1518DJE-LF-P | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) |