Allegro MicroSystems Inc. PMIC - PMIC - LED Drivers - A6275SLWTR-T A6275SLWTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 122316-A6275SLWTR-T Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 20MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 8 Output Voltage: 4V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 4.5V Channel Output Current: 75.5mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 122316-A6275SLWTR-T Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 20MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 8 Output Voltage: 4V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 4.5V Channel Output Current: 75.5mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - A6275SLWTR-T - 122316-A6275SLWTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A6275SLWTR-T
122316-A6275SLWTR-T
PMIC - PMIC - LED Drivers - A6275SLWTR-T 122316-A6275SLWTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 122316-A6275SLWTR-T Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 20MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 8 Output Voltage: 4V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 4.5V Channel Output Current: 75.5mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 122316-A6275SLWTR-T
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 20MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Output Voltage: 4V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 75.5mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - 620-1301-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
620-1301-2-ND
LED Drivers 620-1301-2-ND
LED Driver IC 8 Output Linear Shift Register Dimming 75.5mA 16-SOIC

LED Driver IC 8 Output Linear Shift Register Dimming 75.5mA 16-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC LED Driver IC
137-A6275SLWTR-T
SOIC LED Driver IC 137-A6275SLWTR-T
LED Driver, 8-Segment, BICMOS, PDSO16, LEAD FREE, MS-013AA, SOIC-16 Product overview: A6275SLWTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6275SLWTR-T can be used for catalog matching and distributor lookup.

LED Driver, 8-Segment, BICMOS, PDSO16, LEAD FREE, MS-013AA, SOIC-16 Product overview: A6275SLWTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6275SLWTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - A6275SLWTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A6275SLWTR-T
PMIC - LED Drivers A6275SLWTR-T
IC LED DRIVER LIN 75.5MA 16SOIC

IC LED DRIVER LIN 75.5MA 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6275SLWTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A6275SLWTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A6275SLWTR-T
IC LED DRVR LINEAR 75.5MA 16SOIC

IC LED DRVR LINEAR 75.5MA 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 122316-A6275SLWTR-T 620-1301-2-ND 137-A6275SLWTR-T A6275SLWTR-T A6275SLWTR-T
Product Name PMIC - PMIC - LED Drivers - A6275SLWTR-T LED Drivers SOIC LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Output Voltage 4 volts 4 volts 4 volts
Output Current 75.5 milliamps 75.5 milliamps 75.5 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A6278EA-T - 909055-A6278EA-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 16-DIP
View Details
5 suppliers
Three-Channel LCD Bias Power Management IC with Three-Channel High-Efficiency White LED Driver - SKYA21004 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type QFN, 36-pin
View Details
LED Drivers - ILD6150XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 60 volts
Output Current 1500 milliamps
View Details
8 suppliers