Infineon Technologies AG Linear LED Driver IC BCR321U

Description
Linear LED driver IC for low/medium power LEDs The BCR321U linear LED driver IC is tailored to drive low and mid power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 10mA Output current adjustable by resistor up to 250mA Supply voltage up to 25V Low side current control, NPN transistor power stage Digital PWM input up to 10kHz frequency Up to 1000mW power dissipation in a small SC74 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Digital input allows dimming via microcontroller Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting Applications Cordless power tools and outdoor power equipment
Request a Quote Datasheet
Description
Linear LED driver IC for low/medium power LEDs The BCR321U linear LED driver IC is tailored to drive low and mid power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 10mA Output current adjustable by resistor up to 250mA Supply voltage up to 25V Low side current control, NPN transistor power stage Digital PWM input up to 10kHz frequency Up to 1000mW power dissipation in a small SC74 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Digital input allows dimming via microcontroller Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting Applications Cordless power tools and outdoor power equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear LED Driver IC - BCR321U - Infineon Technologies AG
Neubiberg, Germany
Linear LED Driver IC
BCR321U
Linear LED Driver IC BCR321U
Linear LED driver IC for low/medium power LEDs The BCR321U linear LED driver IC is tailored to drive low and mid power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 10mA Output current adjustable by resistor up to 250mA Supply voltage up to 25V Low side current control, NPN transistor power stage Digital PWM input up to 10kHz frequency Up to 1000mW power dissipation in a small SC74 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Digital input allows dimming via microcontroller Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting Applications Cordless power tools and outdoor power equipment

Linear LED driver IC for low/medium power LEDs

The BCR321U linear LED driver IC is tailored to drive low and mid power LEDs in general and automotive lighting applications.


Summary of Features

  • LED drive current preset to 10mA
  • Output current adjustable by resistor up to 250mA
  • Supply voltage up to 25V
  • Low side current control, NPN transistor power stage
  • Digital PWM input up to 10kHz frequency
  • Up to 1000mW power dissipation in a small SC74 package
  • Negative thermal coefficient reduces output current at higher temperatures
  • Automotive qualified according to AEC Q101

Benefits

  • Driving current always under control for homogenous light output
  • Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient)
  • Digital input allows dimming via microcontroller
  • Easy paralleling of drivers to increase current
  • Contributes to longevity and reliability of LED system

Potential Applications

  • LED strips, signage and channel letters
  • Commercial, architectural and residential lighting
  • Shop, ship, train and aircraft lighting
  • Automotive interior lighting

Applications

  • Cordless power tools and outdoor power equipment
Supplier's Site Datasheet
Electronic Wholesale - BCR321U - 752307-BCR321U - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - BCR321U
752307-BCR321U
Electronic Wholesale - BCR321U 752307-BCR321U
Manufacturer: Infineon Technologies Win Source Part Number: 752307-BCR321U Manufacturer Homepage: www.infineon.com Reference case: SC74-6 Reference Date Code: 1516+ Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 752307-BCR321U
Manufacturer Homepage: www.infineon.com
Reference case: SC74-6
Reference Date Code: 1516+
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number BCR321U 752307-BCR321U
Product Name Linear LED Driver IC Electronic Wholesale - BCR321U
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Dimming Driver IC - CDM10V-4 - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 5 milliamps
Package Type PG-SOT23-6
View Details
Infineon Technologies AG
Specs
Number of Channels 2 #
Package Type Tube/Rail
View Details
85MA LED Driver IC - 137-BCR450E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 8 to 27 volts
Output Voltage 6 volts
Number of Channels 1 #
View Details
7 suppliers
LED Dimming Driver IC - CDM10VD-3 - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 1 milliamps
Package Type PG-SOT23-6
View Details