NCR320U / NCR321U - 250 mA LED driver in SOT457
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1320317-NCR321UX
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: Linear
Applications: Automotive
Standard Package: 3,000
Mounting: Surface Mount
Voltage - Output: 16V
Current - Output / Channel: 250mA
Internal Switch(s): Yes
Topology: Constant Current
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Max): 16V
Supplier Device Package: 6-TSOP
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SC-74, SOT-457
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 934070295115,1727-84
Base Product Number: NCR321
RoHS Status: ROHS3 Compliant
LED Driver IC 1 Output Linear Constant Current PWM Dimming 250mA 6-TSOP
LED Driver IC 1 Output Linear Constant Current PWM Dimming 250mA 6-TSOP
LED Driver IC 1 Output Linear Constant Current PWM Dimming 250mA 6-TSOP
IC LED DRVR LIN PWM 250MA 6TSOP Product overview: NCR321UX from Nexperia is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 250MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCR321UX can be used for catalog matching and distributor lookup.
250 MA LED DRIVER IN SOT457
IC LED DRVR LIN PWM 250MA 6TSOP
LED DRIVER, AEC-Q101, CONSTANT CURRENT; Device Topology:Constant Current; Input Voltage Min:-; Input Voltage Max:16V; Output Voltage Max:16V; Output Current Max:250mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
LED Lighting Drivers 250 mA LED driver in SOT457
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | NCR321UX | 1320317-NCR321UX | 1727-8460-2-ND | 137-NCR321UX | NCR321UX | NCR321UX | 03AJ2376 | NCR321UX |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | 250MA LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Aec-Q101, Constant Current; Device Topology Nexperia | LED Lighting Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Constant Current | Dimmable | Constant Current | |||||
| Output Voltage | 16 volts | 16 volts | 16 volts | 16 volts | ||||
| Package Type | SC-74, SOT-457 | Tape & Reel (TR) |